Status: | Production |
---|---|
Series: | AD8074 |
RoHS: | Compliant |
Prices starting from US$2.85
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.85
|
16,807
in stock
|
Buy Now |
Dual supply ±5 V |
High-speed fully buffered inputs and outputs |
600 MHz bandwidth (–3 dB) 200 mV p-p |
500 MHz bandwidth (–3 dB) 2 V p-p |
1600 V/µs slew rate, G = +1 |
1350 V/µs slew rate, G = +2 |
Fast settling time: 4 ns |
Low supply current: <30 mA |
High “OFF” isolation of 90 dB @ 10 MHz |
Fast output disable feature |
Excellent video specifications |
(RL = 150 Ω): |
Gain flatness of 0.1 dB to 50 MHz |
0.01% differential gain error |
0.01° differential phase error |
“All hostile“ crosstalk |
–80 dB @ 10 MHz |
–50 dB @ 100 MHz |
Low cost |
TSSOP 500MHz G=+1 Trpl Vid Buf | Analog Devices |
Where can I find additional details, specifications and documents for a AD8074ARUZ?
Additional datasheets, footprints and schematics for AD8074ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8074ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8074ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8074ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8074ARUZ fall under?
The AD8074ARUZ is listed under Video Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to AD8074ARUZ when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8074ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8074ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8074ARUZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD8074ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8074ARUZ often in real-time on the comparison pages.
What if I can't find stock of AD8074ARUZ?
You can fill out our help required form which you can use to request a quote for AD8074ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.