Status: | Production |
---|---|
Series: | AD8073 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Analog Devices
-
|
-
|
Buy Now |
Very Low Cost |
Good Video Specifications (RL = 150 Ω) |
Gain Flatness of 0.1 dB to 10 MHz |
0.05% Differential Gain Error |
0.1° Differential Phase Error |
Low Power |
3.5 mA/Amplifier Supply Current |
Operates on Single 5 V to 12 V Supply |
High Speed |
100 MHz, –3 dB Bandwidth (G = +2) |
500 V/µs Slew Rate |
Fast Settling Time of 25 ns (0.1%) |
Easy to Use |
30 mA Output Current |
Output Swing to 1.3 V of Rails |
on Single 5 V Supply |
SOIC LOW COST TRIPLE VIDEO AMP | Analog Devices |
Where can I find additional details, specifications and documents for a AD8073JRZ?
Additional datasheets, footprints and schematics for AD8073JRZ are listed on our Part Details page. You can also find images and similar parts to AD8073JRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8073JRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8073JRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8073JRZ fall under?
The AD8073JRZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD8073JRZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8073JRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8073JRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8073JRZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD8073JRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8073JRZ often in real-time on the comparison pages.
What if I can't find stock of AD8073JRZ?
You can fill out our help required form which you can use to request a quote for AD8073JRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.