Status: | Production |
---|---|
Series: | AD8066 |
RoHS: | Compliant |
Prices starting from US$3.61
Qualified for automotive applications |
FET input amplifier |
1 pA input bias current |
Low cost |
High speed: 145 MHz, −3 dB bandwidth (G = +1) |
180 V/µs slew rate (G = +2) |
Low noise |
7 nV/√Hz (f = 10 kHz) |
0.6 fA/√Hz (f = 10 kHz) |
Wide supply voltage range: 5 V to 24 V |
Single-supply and rail-to-rail output |
Low offset voltage 1.5 mV maximum |
High common-mode rejection ratio: −100 dB |
Excellent distortion specifications |
SFDR −88 dBc @ 1 MHz |
Low power: 6.4 mA/amplifier typical supply current |
No phase reversal |
Small packaging: SOIC-8, SOT-23-5, and MSOP-8 |
miniSOIC Dual Hi Perf Hi Speed | Analog Devices |
Op-Amp, 145Mhz, -40 To 85Deg C, Msop-8 | Newark Electronics |
OP-AMP, 145MHZ, -40 TO 85DEG C, MSOP-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8066ARMZ?
Additional datasheets, footprints and schematics for AD8066ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8066ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8066ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8066ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8066ARMZ fall under?
The AD8066ARMZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD8066ARMZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8066ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8066ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8066ARMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8066ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8066ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8066ARMZ?
You can fill out our help required form which you can use to request a quote for AD8066ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.