AD8065ARTZ-REEL7 Low Input Bias Current Op Amps (≤100 pA) by Analog Devices

Status: Production
Series: AD8065
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8065/AD80661 FastFET™ amplifiers are voltage feedback amplifiers with FET inputs offering high performance and ease of use. The AD8065 is a single amplifier, and the AD8066 is a dual amplifier. These amplifiers are developed in the Analog Devices, Inc. proprietary XFCB process and allow exceptionally low noise operation (7.0 nV/√Hz and 0.6 fA/√Hz) as well as very high input impedance.With a wide supply voltage range from 5 V to 24 V, the ability to operate on single supplies, and a bandwidth of 145 MHz, the AD8065/AD8066 are designed to work in a variety of

Where to Buy

Prices starting from US$2.28

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.28
480
in stock
Buy Now
Logo for element14
element14
from US$3.07
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.72
-
Buy Now
Logo for Farnell
Farnell
from US$2.76
-
Buy Now

Features

Qualified for automotive applications
FET input amplifier
1 pA input bias current
Low cost
High speed: 145 MHz, −3 dB bandwidth (G = +1)
180 V/µs slew rate (G = +2)
Low noise
7 nV/√Hz (f = 10 kHz)
0.6 fA/√Hz (f = 10 kHz)
Wide supply voltage range: 5 V to 24 V
Single-supply and rail-to-rail output
Low offset voltage 1.5 mV maximum
High common-mode rejection ratio: −100 dB
Excellent distortion specifications
SFDR −88 dBc @ 1 MHz
Low power: 6.4 mA/amplifier typical supply current
No phase reversal
Small packaging: SOIC-8, SOT-23-5, and MSOP-8
Download AD8065-KGD-CHIPS Data Sheet

Alternative Descriptions

Opamp, 145Mhz, -40 To 85Deg C | Newark Electronics
OPERATIONAL AMPLIFIER | element14
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8065ARTZ-REEL7?

Additional datasheets, footprints and schematics for AD8065ARTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8065ARTZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8065ARTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8065ARTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8065ARTZ-REEL7 fall under?

The AD8065ARTZ-REEL7 is listed under Low Input Bias Current Op Amps (≤100 pA).

Can I view similar or alternative parts?

You can view similar parts to AD8065ARTZ-REEL7 when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8065ARTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8065ARTZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8065ARTZ-REEL7 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD8065ARTZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8065ARTZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of AD8065ARTZ-REEL7?

You can fill out our help required form which you can use to request a quote for AD8065ARTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay