AD8063ARTZ-REEL7 Low Noise Op Amps (≤ 10nV/√Hz) by Analog Devices

Status: Production
Series: AD8063
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8061/AD8062/AD8063 are rail-to-rail output voltage feedback amplifiers offering ease of use and low cost. They have a bandwidth and slew rate typically found in current feedback amplifiers. All have a wide input common-mode voltage range and output voltage swing, making them easy to use on single supplies as low as 2.7 V.Despite being low cost, the AD8061/AD8062/AD8063 provide excellent overall performance. For video

Where to Buy

Prices starting from US$0.98

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$0.98
6,587
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.50
4,694
in stock
Buy Now
Logo for element14
element14
from US$1.40
3,968
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.46
3,948
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.38
3,948
in stock
Buy Now

Features

Low cost
Single (AD8061), dual (AD8062)
Single with disable (AD8063)
Low offset voltage: 6 mV
High speed
300 MHz, −3 dB bandwidth
(G = 1)
650 V/μs slew rate
8.5 nV/√Hz at 5 V
35 ns settling time to 0.1%
with 1 V step
Operates on 2.7 V to 8 V supplies
Input voltage range = −0.2 V to +3.2 V with Vs = 5 V
Excellent video specifications (RL = 150 Ω, G = 2)
Gain flatness: 0.1 dB to 30 MHz
0.01% differential gain error
0.04° differential phase error
35 ns overload recovery
Low power
6.8 mA/amplifier typical supply current
400 μA when disabled

Alternative Descriptions

SOT23 Sngl,Rl-to-Rl V-F Amp w/ | Analog Devices
OP-AMP, 320MHZ, -40 TO 85DEG C, SOT-23-6 | element14
Op-Amp, 320Mhz, -40 To 85Deg C, Sot-23-6 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8063ARTZ-REEL7?

Additional datasheets, footprints and schematics for AD8063ARTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8063ARTZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8063ARTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8063ARTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8063ARTZ-REEL7 fall under?

The AD8063ARTZ-REEL7 is listed under Low Noise Op Amps (≤ 10nV/√Hz).

Can I view similar or alternative parts?

You can view similar parts to AD8063ARTZ-REEL7 when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8063ARTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8063ARTZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8063ARTZ-REEL7 have stock available?

Authorised distributors including Chip One Stop, Analog Devices, element14, Newark Electronics and Farnell have stock available or on a lead time for AD8063ARTZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8063ARTZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of AD8063ARTZ-REEL7?

You can fill out our help required form which you can use to request a quote for AD8063ARTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay