Status: | Production |
---|---|
Series: | AD8062 |
RoHS: | Compliant |
Low cost |
Single (AD8061), dual (AD8062) |
Single with disable (AD8063) |
High speed - Please see data sheet for additional information. |
Low offset voltage: 6 mV |
High speed - Please see data sheet for additional information. |
Operates on 2.7 V to 8 V supplies |
Input voltage range = −0.2 V to +3.2 V with VS = 5 V |
Excellent video specifications (RL = 150 Ω, G = 2) - Please see data sheet for additional information. |
Please see data sheet for addtional features |
OP-AMP, 320MHZ, -40 TO 85DEG C, NSOIC-8 | Farnell Contract |
SOIC Dual, R-toR Vltg-Fdbk Am | Analog Devices |
AMPLIFIER - OP AMPS | Richardson RFPD |
Op-Amp, 320Mhz, -40 To 85Deg C, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a AD8062ARZ?
Additional datasheets, footprints and schematics for AD8062ARZ are listed on our Part Details page. You can also find images and similar parts to AD8062ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8062ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8062ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8062ARZ fall under?
The AD8062ARZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD8062ARZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8062ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8062ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8062ARZ have stock available?
Authorised distributors including Chip One Stop, Farnell Contract, element14, CoreStaff and Analog Devices have stock available or on a lead time for AD8062ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8062ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8062ARZ?
You can fill out our help required form which you can use to request a quote for AD8062ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.