Status: | Production |
---|---|
Series: | AD8056 |
RoHS: | Compliant |
Prices starting from US$2.26
Low cost |
Easy to use voltage feedback architecture |
High speed |
300 MHz, -3 dB bandwidth (G = +1) |
1400 V/µs slew rate |
20 ns settling to 0.1% |
Low distortion: -72 dBc @ 10 MHz |
Low noise: 6 nV/√Hz |
Low dc rrrors: 5mV max VOS, 1.2 µA max IB |
Small packaging |
High output drive current: over 60 mA |
Excellent video specifications |
(RL = 150 Ω, G = +2) |
Gain flatness 0.1 dB to 40 MHz |
0.01% differential gain error |
0.02° differential phase error |
Drives 4 video loads (37.5 V) with 0.02% differential gain and 0.1° differential phase |
Low power, ±5 V supplies 5 mA typ/amplifier power supply current |
Op-Amp, 300Mhz, -40 To 125Deg C, Dip-8 | Newark Electronics |
OP-AMP, 300MHZ, -40 TO 125DEG C, DIP-8 | element14 |
OP Amp Dual Volt Fdbk6V/12V 8-Pin PDIP | RS |
Where can I find additional details, specifications and documents for a AD8056ANZ?
Additional datasheets, footprints and schematics for AD8056ANZ are listed on our Part Details page. You can also find images and similar parts to AD8056ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8056ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8056ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8056ANZ fall under?
The AD8056ANZ is listed under Video Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to AD8056ANZ when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8056ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8056ANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8056ANZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for AD8056ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8056ANZ often in real-time on the comparison pages.
What if I can't find stock of AD8056ANZ?
You can fill out our help required form which you can use to request a quote for AD8056ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.