Status: | Production |
---|---|
Series: | AD8055 |
RoHS: | Compliant |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.87
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$1.30
|
571
in stock
|
Buy Now | |
Richardson RFPD
from US$1.76
|
383
in stock
|
Buy Now | |
Newark Electronics
from US$1.97
|
359
in stock
|
Buy Now | |
element14
from US$1.79
|
359
in stock
|
Buy Now | |
Farnell
from US$1.69
|
359
in stock
|
Buy Now | |
Analog Devices
from US$1.22
|
98
in stock
|
Buy Now | |
Schukat Electronic
from US$3.60
|
91
in stock
|
Buy Now | |
CoreStaff
from US$1.62
|
68
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.69
|
18
in stock
|
Buy Now |
Low cost |
Easy to use voltage feedback architecture |
High speed |
300 MHz, -3 dB bandwidth (G = +1) |
1400 V/µs slew rate |
20 ns settling to 0.1% |
Low distortion: -72 dBc @ 10 MHz |
Low noise: 6 nV/√Hz |
Low dc rrrors: 5mV max VOS, 1.2 µA max IB |
Small packaging |
High output drive current: over 60 mA |
Excellent video specifications |
(RL = 150 Ω, G = +2) |
Gain flatness 0.1 dB to 40 MHz |
0.01% differential gain error |
0.02° differential phase error |
Drives 4 video loads (37.5 V) with 0.02% differential gain and 0.1° differential phase |
Low power, ±5 V supplies 5 mA typ/amplifier power supply current |
LINEAR ICS, OTHER | Richardson RFPD |
Op-Amp, 300Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 300MHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
SOIC Hi Iout, Vltg Fdbk, Lo Co | Analog Devices |
Voltage Feedb. Amp 300MHz SO8 | Schukat Electronic |
Fast op amp,AD8055AR SO8 | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a AD8055ARZ?
Additional datasheets, footprints and schematics for AD8055ARZ are listed on our Part Details page. You can also find images and similar parts to AD8055ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8055ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8055ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8055ARZ fall under?
The AD8055ARZ is listed under Video Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to AD8055ARZ when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8055ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8055ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8055ARZ have stock available?
Authorised distributors including Chip One Stop, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8055ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8055ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8055ARZ?
You can fill out our help required form which you can use to request a quote for AD8055ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.