AD8051ARTZ-REEL7 Video Operational Amplifiers (Op Amps) by Analog Devices

Status: Production
Series: AD8051
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD8051 (single), AD8052 (dual) and AD8054 (quad) arelow cost, high speed, voltage feedback amplifiers. The amplifiers operate on +3 V, +5 V or ±5 V supplies at low supply current. They have true single-supply capability with an input voltage range extending 200 mV below the negative rail and within 1 V of the positive rail.Despite their low cost, the AD8051/AD8052/AD8054 provideexcellent overall performance and versatility. The output voltageswings to within 25 mV of each rail, providing themaximum output dynamic range with excellent overdrive recovery.The AD8051/AD8052/AD8054 are well suited for video electronics, cameras, video switchers, or any high speed portable equipment. Low distortion and fast settling make them ideal for active filter

Prices starting from US$1.57


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$1.75
7,276
Buy Now
Logo for Chip One Stop Chip One Stop US$1.68
2,638
Buy Now
Logo for Newark Electronics Newark Electronics US$1.57
429
Buy Now
Logo for element14 element14 US$1.70
429
Buy Now
Logo for Farnell Farnell US$1.64
429
Buy Now
Logo for Richardson RFPD Richardson RFPD US$1.62
-
Buy Now
View Full Pricing & Stock Comparison

Features

High speed and fast settling on 5 V
110 MHz, −3 dB bandwidth (G = +1) (AD8051/AD8052)
150 MHz, −3 dB bandwidth (G = +1) (AD8054)
145 V/μs slew rate
50 ns settling time to 0.1%
Single-supply operation
Output swings to within 25 mV of either rail
Input voltage range: −0.2 V to +4 V; VS = 5 V
Video specifications (G = +2)
0.1 dB gain flatness: 20 MHz; RL = 150 Ω
Differential gain/phase: 0.03%/0.03°
Low distortion
−80 dBc total harmonic @ 1 MHz, RL = 100 Ω
Outstanding load drive capability
Drives 45 mA, 0.5 V from supply rails (AD8051/AD8052)
Drives 50 pF capacitive load (G = +1) (AD8051/AD8052)
Low power: 2.75 mA/amplifier (AD8054)
Low power: 4.4 mA/amplifier (AD8051/AD8052)

Alternative Descriptions

VFdbk- Low Cost, R/R Out, Hi S | Analog Devices
Op-Amp, 110Mhz, -40 To 85Deg C, Sot-23-5 | Newark Electronics
OP-AMP, 110MHZ, -40 TO 85DEG C, SOT-23-5 | element14
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8051ARTZ-REEL7?

Additional datasheets, footprints and schematics for AD8051ARTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8051ARTZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8051ARTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8051ARTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8051ARTZ-REEL7 fall under?

The AD8051ARTZ-REEL7 is listed under Video Operational Amplifiers (Op Amps).

Can I view similar or alternative parts?

You can view similar parts to AD8051ARTZ-REEL7 when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8051ARTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8051ARTZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8051ARTZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8051ARTZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8051ARTZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of AD8051ARTZ-REEL7?

You can fill out our help required form which you can use to request a quote for AD8051ARTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay