AD8047ARZ

Semiconductors - ICs

> Amplifiers & Comparators

> Operational Amplifiers - Op Amps

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD8047ARZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD8047ARZ
Series Information for AD8047ARZ - Analog Devices

Features

  • feature
    Wide Bandwidth AD8047, G = +1 AD8048, G = +2 Small Signal 250 MHz 260 MHz Large Signal (2 V p-p) 130 MHz 160 MHz 5.8 mA Typical Supply Current Low Distortion, (SFDR) Low Noise u201366 dBc Typ @ 5 MHz u201354 dBc Typ @ 20 MHz 5.2 nV/u221aHz (AD8047), 3.8 nV/u221aHz (AD8048) Noise Drives 50 pF Capacitive Load High Speed Slew Rate 750 V/u0001s (AD8047), 1000 V/u0001s (AD8048) Settling 30 ns to 0.01%, 2 V Step u00023 V to u00026 V Supply Operation

Description

IC OP AMP 250MHZ 750V/US 8SOIC

The AD8047 and AD8048 are very high speed and wide band- width amplifiers. The AD8047 is unity gain stable. The AD8048 is stable at gains of two or greater. The AD8047 and AD8048, which utilize a voltage feedback architecture, meet the require- ments of many applications that previously depended on current feedback amplifiers. A proprietary circuit has produced an amplifier that combines many of the best characteristics of both current feedback and voltage feedback amplifiers. For the power (6.6 mA max), the AD8047 and AD8048 exhibit fast and accurate pulse response (30 ns to 0.01%) as well as extremely wide small signal and large signal bandwidth and low distortion. The AD8047 achieves –54 dBc distortion at 20 MHz, 250 MHz small signal, and 130 MHz large signal bandwidths.

Specifications

No. of Amplifiers:
1 Amplifier, 1Amplifiers
Bandwidth:
250MHz
Slew Rate:
750V/µs
Supply Voltage Range:
± 3V to ± 6V
Amplifier Case Style:
SOIC
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
AD8047 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Amplifer Supply Voltage:
± 3V to ± 6V
Op Amp Type:
General Purpose
Supply Voltage Max:
6V
Supply Voltage Min:
3V

Alternate Descriptions

Onlinecomponents.com
OP AMP SGL VOLT FDBK 6V 8SOIC N
RS Components
OP Amp Single Volt Fdbk 6V 8-Pin SOIC
Newark Electronics
Operational Amplifier, Single, 250 MHz, 1, 750 V/ s, 3V to 6V, SOIC, 8 RoHS Compliant: Yes
Richardson RFPD
AMPLIFIER - OP AMPS
Conrad
Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.
RS Components UK
OP Amp Single Volt Fdbk 6V 8-Pin SOIC
RS Components DE
Operationsverstärker AD8047ARZ Rauscharm SOIC, 8-Pin No Montage-Typ : SMD Stromversorgungs-Typ : Dual Anzahl der Kanäle pro Chip : 1 Versorgungsspannung bipolar typ. : ±5V Flankensteilheit typ. : 750V/µs Betriebstemperatur max. : +85 °C Betriebstemperatur min. : -40 °C Abmessungen : 5 x 4 x 1.5mm Spannungsverstärkung typ. : 62 dB, Analog Devices
RS Components HK
OP Amp Single Volt Fdbk 6V 8-Pin SOIC
RS Components JP
OP Amp Single Volt Fdbk 6V 8-Pin SOIC
RS Components FR
Amplificateur opérationnel 6V SOIC8
RS Components CN
OP Amp Single Volt Fdbk 6V 8-Pin SOIC
RS Components ES
OP Amp Single Volt Fdbk 6V 8-Pin SOIC
RS Components NL
OP Amp Single Volt Fdbk 6V 8-Pin SOIC
RS Components NO
OP Amp Single Volt Fdbk 6V 8-Pin SOIC
RS Components US
OP Amp Single Volt Fdbk 6V 8-Pin SOIC
RS Components SG
OP Amp Single Volt Fdbk 6V 8-Pin SOIC
RS Components TW
OP Amp Single Volt Fdbk 6V 8-Pin SOIC