AD8045ACPZ-REEL7 Video Operational Amplifiers (Op Amps) by Analog Devices

Status: Production
Series: AD8045
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8045 is a unity-gain stable voltage feedback amplifierwith ultralow distortion, low noise, and high slew rate. With aspurious-free dynamic range of −90 dBc at 20 MHz, the AD8045 isan ideal solution in a variety of

Where to Buy

Prices starting from US$2.03

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.20
3,780
in stock
Buy Now
Logo for element14
element14
from US$2.77
1,825
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.42
1,825
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.03
837
in stock
Buy Now

Features

Ultralow distortion
SFDR
−101 dBc at 5 MHz
−90 dBc at 20 MHz
−63 dBc at 70 MHz
Third-order intercept
43 dBm at 10 MHz
Low noise
3 nV/√Hz
3 pA/√Hz
High speed
1 GHz, −3 dB bandwidth (G = +1)
1350 V/µs slew rate
7.5 ns settling time to 0.1%
Standard and low distortion pinout
Supply current: 15 mA
Offset voltage: 1.0 mV max
Wide supply voltage range: 3.3 V to 12 V

Alternative Descriptions

Low Noise/Distortion VF HSA | Analog Devices
Op-Amp, 1Ghz, -40 To 125Deg C, Lfcsp-Ep Rohs Compliant: Yes |Analog Devices AD8045ACPZ-REEL7 | Newark Electronics
OP-AMP, 1GHZ, -40 TO 125DEG C, LFCSP-EP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8045ACPZ-REEL7?

Additional datasheets, footprints and schematics for AD8045ACPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8045ACPZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8045ACPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8045ACPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8045ACPZ-REEL7 fall under?

The AD8045ACPZ-REEL7 is listed under Video Operational Amplifiers (Op Amps).

Can I view similar or alternative parts?

You can view similar parts to AD8045ACPZ-REEL7 when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8045ACPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8045ACPZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8045ACPZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8045ACPZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8045ACPZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of AD8045ACPZ-REEL7?

You can fill out our help required form which you can use to request a quote for AD8045ACPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay