Status: | Production |
---|---|
Series: | AD8044 |
RoHS: | Compliant |
Fully Specified at +3 V, +5 V and ±5 V Supplies |
Output Swings to Within 25 mV of Either Rail |
Input Voltage Range Extends 200 mV Below Ground |
No Phase Reversal with Inputs 1 V Beyond Supplies |
Low Power of 2.75 mA/Amplifier |
High Speed and Fast Settling on +5 V |
150 MHz -3 dB Bandwidth (G = +1) |
170 V/µs Slew Rate |
40 ns Settling Time to 0.1% |
Good Video Specifications (RL = 150 Ω, |
G = +2) |
Gain Flatness of 0.1 dB to 12 MHz |
0.06% Differential Gain Error |
0.15° Differential Phase Error |
Low Distortion |
-68 dBc Total Harmonic @ 5 MHz |
Outstanding Load Drive Capability |
Drives 30 mA 0.5 V from Supply Rails |
QUAD 180MHZ R-TO-R V-FDBK | Analog Devices |
Op-Amp, 150Mhz, -40 To 85Deg C, Dip-14 Rohs Compliant: Yes |Analog Devices AD8044ANZ | Newark Electronics |
OP-AMP, 150MHZ, -40 TO 85DEG C, DIP-14 | element14 |
Where can I find additional details, specifications and documents for a AD8044ANZ?
Additional datasheets, footprints and schematics for AD8044ANZ are listed on our Part Details page. You can also find images and similar parts to AD8044ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8044ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8044ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8044ANZ fall under?
The AD8044ANZ is listed under Video Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to AD8044ANZ when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8044ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8044ANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8044ANZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8044ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8044ANZ often in real-time on the comparison pages.
What if I can't find stock of AD8044ANZ?
You can fill out our help required form which you can use to request a quote for AD8044ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.