AD8041ANZ Video Operational Amplifiers (Op Amps) by Analog Devices

Status: Production
Series: AD8041
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8041 is a low power voltage feedback, high speed amplifier designed to operate on +3 V, +5 V or ± 5 V supplies. It has true single supply capability with an input voltage range extending 200 mV below the negative rail and within 1 V of the positive rail.The output voltage swing extends to within 50 mV of each rail, providing the maximum output dynamic range. Additionally, it features gain flatness of 0.1 dB to 30 MHz while offering differential gain and phase error of 0.03% and 0.03° on a single 5 V supply. This makes the AD8041 ideal for professional video electronics such as cameras, video switchers or any high speed portable equipment. The AD8041's low distortion and fast settling make it ideal for buffering high speed A-to-D converters.The AD8041 has a high speed disable feature useful for multiplexing or for reducing power consumption (1.5 mA). The disable logic interface is compatible with CMOS or open-collector logic. The AD8041 offers low power supply current of 5.8 mA maximum and can run on a single 3 V power supply. These features are ideally suited for portable and battery powered

Where to Buy

Prices starting from US$5.11

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$5.34
4
in stock
Buy Now
Logo for element14
element14
from US$5.11
4
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.22
4
in stock
Buy Now

Features

Fully specified for +3 V, +5 V and
±5 V Supplies
Output Swings Rail to Rail
Input Voltage Range Extends 200 mV
Below Ground
No Phase Reversal with Inputs 1 V
Beyond Supplies
Disable/Power-Down Capability
Low Power of 5.2 mA (26 mW on 5 V)
High Speed and Fast Settling on 5 V:
160 MHz -3 dB Bandwidth (G = +2)
160 V/µs Slew Rate
30 ns Settling Time to 0.1%
Good Video Specifications
(RL = 150 Ω, G = +2)
Gain Flatness of 0.1 dB to 30 MHz
0.03% Differential Gain Error
0.03° Differential Phase Error
Low Distortion -69 dBc Worst Harmonic @ 10 MHz
Outstanding Load Drive Capability
Drives 50 mA 0.5 V from Supply Rails
Cap Load Drive of 45 pF

Alternative Descriptions

Op-Amp, 170Mhz, -40 To 85Deg C, Dip-8 | Newark Electronics
OP-AMP, 170MHZ, -40 TO 85DEG C, DIP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8041ANZ?

Additional datasheets, footprints and schematics for AD8041ANZ are listed on our Part Details page. You can also find images and similar parts to AD8041ANZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8041ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8041ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8041ANZ fall under?

The AD8041ANZ is listed under Video Operational Amplifiers (Op Amps).

Can I view similar or alternative parts?

You can view similar parts to AD8041ANZ when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8041ANZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8041ANZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8041ANZ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8041ANZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8041ANZ often in real-time on the comparison pages.

What if I can't find stock of AD8041ANZ?

You can fill out our help required form which you can use to request a quote for AD8041ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay