Status: | Production |
---|---|
Series: | AD8040 |
RoHS: | Compliant |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.09
|
637
in stock
|
Buy Now | |
Chip One Stop
from US$2.98
|
215
in stock
|
Buy Now | |
Newark Electronics
from US$3.98
|
124
in stock
|
Buy Now | |
element14
from US$3.18
|
124
in stock
|
Buy Now | |
Farnell
from US$2.96
|
124
in stock
|
Buy Now | |
Richardson RFPD
from US$3.07
|
16
in stock
|
Buy Now |
Low Power |
1.3mA supply current/amplifier |
High Speed |
125MHz, -3 dB Bandwidth (G=+1) |
60V/µs Slew Rate |
80ns Settling Time to 0.1% |
Wide Supply Range: 2.7V to 12V |
Offset voltage: 6 mV max |
Rail-to-Rail Input and Output |
No phase reversal, inputs |
200 mV beyond rails |
Low input bias current |
+0.7µA to -1.5 µA |
Small Packaging |
SOIC-14, TSSOP-14 |
Quad Low Power R-R I/O Amp. | Analog Devices |
Op-Amp, 125Mhz, -40 To 125Deg C, Nsoic | Newark Electronics |
OP-AMP, 125MHZ, -40 TO 125DEG C, NSOIC | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8040ARZ?
Additional datasheets, footprints and schematics for AD8040ARZ are listed on our Part Details page. You can also find images and similar parts to AD8040ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8040ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8040ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8040ARZ fall under?
The AD8040ARZ is listed under General Purpose Op Amps.
Can I view similar or alternative parts?
You can view similar parts to AD8040ARZ when available in the General Purpose Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8040ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8040ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8040ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8040ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8040ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8040ARZ?
You can fill out our help required form which you can use to request a quote for AD8040ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.