AD8039ARTZ-REEL7 Low Power Op Amps (≤ 1mA/amp) by Analog Devices

Status: Production
Series: AD8039
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8038 (single) and AD8039 (dual) amplifiers are high speed (350 MHz) voltage feedback amplifiers with an exceptionally low quiescent current of 1.0 mA/amplifier typical (1.5 mA maximum). The AD8038 single amplifier in the 8-lead SOIC package has a disable feature. Despite being low power and low cost, the amplifier provides excellent overall performance. Additionally, it offers a high slew rate of 425 V/μs and a low input offset voltage of 3 mV maximum.The Analog Devices, Inc., proprietary XFCB process allows low noise operation (8 nV/√Hz and 600 fA/√Hz) at extremely low quiescent currents. Given a wide supply voltage range (3 V to 12 V), wide bandwidth, and small packaging, the AD8038 and AD8039 amplifiers are designed to work in a variety of

Where to Buy

Prices starting from US$2.04

Distributor Stock
Logo for Farnell
Farnell
from US$1.99
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.09
3,227
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.29
2,840
in stock
Buy Now
Logo for element14
element14
from US$2.30
2,840
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.04
-
Buy Now

Features

Low power | 1 mA supply current/amp
High speed
350 MHz, −3 dB bandwidth (G = +1)
425 V/μs slew rate
Low cost
Low noise 
8 nV/√Hz @ 100 kHz
600 fA/√Hz @ 100 kHz
Low input bias current: 750 nA maximum
Low distortion 
−90 dB SFDR @ 1 MHz
−65 dB SFDR @ 5 MHz
Wide supply range: 3 V to 12 V
Small packaging: 8-lead SOT-23, 5-lead SC70, and 8-lead SOICAD8039-EP support defense and aerospace applications (AQEC standard)
Download AD8039-EP data sheet (pdf)
Extended temperature range: −55°C to +105°C
Controlled manufacturing baseline
One assembly/test site
One fabrication site
Enhanced product change notification
Qualification data available on request
V62/12644 DSCC Drawing Number

Alternative Descriptions

Op-Amp, 350Mhz, -40 To 85Deg C, Sot-23-8 | Newark Electronics
OP-AMP, 350MHZ, -40 TO 85DEG C, SOT-23-8 | element14
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8039ARTZ-REEL7?

Additional datasheets, footprints and schematics for AD8039ARTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8039ARTZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8039ARTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8039ARTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8039ARTZ-REEL7 fall under?

The AD8039ARTZ-REEL7 is listed under Low Power Op Amps (≤ 1mA/amp) .

Can I view similar or alternative parts?

You can view similar parts to AD8039ARTZ-REEL7 when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8039ARTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8039ARTZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8039ARTZ-REEL7 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD8039ARTZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8039ARTZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of AD8039ARTZ-REEL7?

You can fill out our help required form which you can use to request a quote for AD8039ARTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay