Status: | Production |
---|---|
Series: | AD8038 |
RoHS: | Compliant |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.80
|
53
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
603
in stock
|
Buy Now | |
element14
from US$1.65
|
583
in stock
|
Buy Now | |
Farnell
from US$1.57
|
583
in stock
|
Buy Now | |
Analog Devices
from US$0.98
|
425
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.04
|
193
in stock
|
Buy Now | |
Chip One Stop
from US$2.02
|
6
in stock
|
Buy Now |
Low power |
1 mA supply current/amp |
High speed |
350 MHz, −3 dB bandwidth (G = +1) |
425 V/μs slew rate |
Low cost |
Low noise |
8 nV/√Hz @ 100 kHz |
600 fA/√Hz @ 100 kHz |
Low input bias current: |
750 nA maximum |
Low distortion |
-90 dB SFDR @ 1 MHz |
-65 dB SFDR @ 5 MHz |
Wide supply range: 3 V to 12 V |
Small packaging: 8-lead SOT-23, |
5-lead SC70, and 8-lead SOIC |
Op-Amp, 350Mhz, -40 To 85Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 350MHZ, -40 TO 85DEG C, NSOIC-8 | element14 |
SOIC, Single Low-Pwr Vltg-Fdbk | Analog Devices |
IC: operational amplifier | Transfer Multisort Elektronik |
AD8038 350 MHz VFB LP op amp SOIC8 | RS |
Where can I find additional details, specifications and documents for a AD8038ARZ?
Additional datasheets, footprints and schematics for AD8038ARZ are listed on our Part Details page. You can also find images and similar parts to AD8038ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8038ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8038ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8038ARZ fall under?
The AD8038ARZ is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to AD8038ARZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8038ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8038ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8038ARZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Transfer Multisort Elektronik have stock available or on a lead time for AD8038ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8038ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8038ARZ?
You can fill out our help required form which you can use to request a quote for AD8038ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.