Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 270MHz |
Slew Rate | 1500V/µs |
Supply Voltage Range | ± 3V to ± 6V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | ± 3V to ± 6V |
Amplifier Type | Operational |
Base Number | 8037 |
Gain Bandwidth | 270MHz |
IC Generic Number | 8037 |
Input Offset Voltage Max | 10mV |
Logic Function Number | 8037 |
Op Amp Type | Low Distortion |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 6V |
Supply Voltage Min | 3V |
Where can I find additional details, specifications and documents for a AD8037ANZ?
Additional datasheets, footprints and schematics for AD8037ANZ are listed on our Part Details page. You can also find images and similar parts to AD8037ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8037ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8037ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8037ANZ fall under?
The AD8037ANZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to AD8037ANZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8037ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8037ANZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD8037ANZ have stock available?
There is no stock from authorised distributors for AD8037ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8037ANZ often in real-time on the comparison pages.
What if I can't find stock of AD8037ANZ?
You can fill out our help required form which you can use to request a quote for AD8037ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.