Status: | Production |
---|---|
Series: | AD8034 |
RoHS: | Compliant |
Prices starting from US$2.30
FET Input Amplifier |
1 pA Typical Input Bias Current |
Very Low Cost |
High Speed |
80 MHz, -3 dB Bandwidth (G = +1) |
80 V/µs Slew Rate (G = +2) |
Low Noise |
11 nV/vHz (f = 100 kHz) |
0.6 fA/vHz (f = 100 kHz) |
Wide Supply Voltage Range |
5 V to 24 V |
Low Offset Voltage, 1 mV Typical |
Single-Supply and Rail-to-Rail Output |
High Common-Mode Rejection |
Ratio -100 dB |
Low Power |
3.3 mA/Amplifier Typical Supply Current |
No Phase Reversal |
Small Packaging |
SOIC-8, SC70 |
OP-AMP, 80MHZ, -40 TO 85DEG C, NSOIC-8 | element14 |
SOIC High-Speed Dual FET Input | Analog Devices |
AD8034 dual low cost FET SOIC SMT op amp | RS |
Op-Amp, 80Mhz, -40 To 85Deg C, Nsoic-8 Rohs Compliant: Yes |Analog Devices AD8034ARZ | Newark Electronics |
Where can I find additional details, specifications and documents for a AD8034ARZ?
Additional datasheets, footprints and schematics for AD8034ARZ are listed on our Part Details page. You can also find images and similar parts to AD8034ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8034ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8034ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8034ARZ fall under?
The AD8034ARZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD8034ARZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8034ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8034ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8034ARZ have stock available?
Authorised distributors including element14, Farnell, Analog Devices, Chip One Stop and RS have stock available or on a lead time for AD8034ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8034ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8034ARZ?
You can fill out our help required form which you can use to request a quote for AD8034ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.