Status: | Production |
---|---|
Series: | AD8032 |
RoHS: | Compliant |
Prices starting from US$3.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.99
|
1
in stock
|
Buy Now | |
Richardson RFPD
from US$3.10
|
1,323
in stock
|
Buy Now | |
Analog Devices
from US$3.22
|
460
in stock
|
Buy Now | |
Newark Electronics
from US$3.97
|
64
in stock
|
Buy Now | |
element14
from US$3.23
|
64
in stock
|
Buy Now | |
Farnell
from US$3.03
|
64
in stock
|
Buy Now | |
CoreStaff
from US$3.40
|
58
in stock
|
Buy Now | |
Chip One Stop
from US$3.27
|
46
in stock
|
Buy Now |
Low power |
Supply current 800 µA/amplifier |
Fully specified at +2.7 V, +5 V and ±5 V supplies |
High speed and fast settling on 5 V |
80 MHz, –3 dB bandwidth (G = +1) |
30 V/µs slew rate |
125 ns settling time to 0.1% |
Low distortion |
–62 dB @ 1 MHz, VO = 2 V p-p |
–86 dB @ 100 kHz, VO = 4.6 V p-p |
Rail-to-rail input and output |
No phase reversal with input |
0.5 V beyond supplies |
Input CMVR extends beyond rails by 200 mV |
Output swing to within 20 mV of either rail |
Output current: 15 mA |
High grade option |
VOS (maximum) = 1.5 mV |
LINEAR ICS, OTHER | Richardson RFPD |
Mini-SO DUAL LOW POWER OP AMP | Analog Devices |
Op-Amp, 80Mhz, -40 To 85Deg C, Msop-8 | Newark Electronics |
OP-AMP, 80MHZ, -40 TO 85DEG C, MSOP-8 | element14 |
OP Amp Dual Volt Fdbk R-R I/O 6V/12V | RS |
Where can I find additional details, specifications and documents for a AD8032ARMZ?
Additional datasheets, footprints and schematics for AD8032ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8032ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8032ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8032ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8032ARMZ fall under?
The AD8032ARMZ is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to AD8032ARMZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8032ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8032ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8032ARMZ have stock available?
Authorised distributors including Richardson RFPD, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8032ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8032ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8032ARMZ?
You can fill out our help required form which you can use to request a quote for AD8032ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.