Status: | Production |
---|---|
Series: | AD8032 |
RoHS: | Compliant |
Prices starting from US$3.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.08
|
No stock
|
Buy Now | |
Analog Devices
from US$3.91
|
7,110
in stock
|
Buy Now | |
Chip One Stop
from US$3.49
|
47
in stock
|
Buy Now | |
CoreStaff
from US$4.25
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$6.18
|
5
in stock
|
Buy Now | |
element14
from US$4.13
|
5
in stock
|
Buy Now | |
Richardson RFPD
from US$3.75
|
-
|
Buy Now |
Low power |
Supply current 800 µA/amplifier |
Fully specified at +2.7 V, +5 V and ±5 V supplies |
High speed and fast settling on 5 V |
80 MHz, –3 dB bandwidth (G = +1) |
30 V/µs slew rate |
125 ns settling time to 0.1% |
Low distortion |
–62 dB @ 1 MHz, VO = 2 V p-p |
–86 dB @ 100 kHz, VO = 4.6 V p-p |
Rail-to-rail input and output |
No phase reversal with input |
0.5 V beyond supplies |
Input CMVR extends beyond rails by 200 mV |
Output swing to within 20 mV of either rail |
Output current: 15 mA |
High grade option |
VOS (maximum) = 1.5 mV |
PDIP DUAL LOW POWER OP AMP | Analog Devices |
Op-Amp, 80Mhz, -40 To 85Deg C, Dip-8 | Newark Electronics |
OP-AMP, 80MHZ, -40 TO 85DEG C, DIP-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8032ANZ?
Additional datasheets, footprints and schematics for AD8032ANZ are listed on our Part Details page. You can also find images and similar parts to AD8032ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8032ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8032ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8032ANZ fall under?
The AD8032ANZ is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to AD8032ANZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8032ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8032ANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8032ANZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for AD8032ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8032ANZ often in real-time on the comparison pages.
What if I can't find stock of AD8032ANZ?
You can fill out our help required form which you can use to request a quote for AD8032ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.