Status: | Production |
---|---|
Series: | AD8031 |
RoHS: | Compliant |
Prices starting from US$1.54
Low power |
Supply current 800 µA/amplifier |
Fully specified at +2.7 V, +5 V and ±5 V supplies |
High speed and fast settling on 5 V |
80 MHz, –3 dB bandwidth (G = +1) |
30 V/µs slew rate |
125 ns settling time to 0.1% |
Output current: 15 mA |
High grade option |
VOS (maximum) = 1.5 mV |
Rail-to-rail input and output |
No phase reversal with input |
0.5 V beyond supplies |
Input CMVR extends beyond rails by 200 mV |
Output swing to within 20 mV of either rail |
Low distortion |
–62 dB @ 1 MHz, VO = 2 V p-p |
–86 dB @ 100 kHz, VO = 4.6 V p-p |
SOIC SINGLE LOW POWER OP AMP | Analog Devices |
Op-Amp, 80Mhz, -40 To 85Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 80MHZ, -40 TO 85DEG C, NSOIC-8 | element14 |
OP Amp Single R-R I/O 8-Pin SOIC N | RS |
Where can I find additional details, specifications and documents for a AD8031ARZ-REEL7?
Additional datasheets, footprints and schematics for AD8031ARZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8031ARZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8031ARZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8031ARZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8031ARZ-REEL7 fall under?
The AD8031ARZ-REEL7 is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to AD8031ARZ-REEL7 when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8031ARZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8031ARZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8031ARZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AD8031ARZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8031ARZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of AD8031ARZ-REEL7?
You can fill out our help required form which you can use to request a quote for AD8031ARZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.