Status: | Production |
---|---|
Series: | AD8029 |
RoHS: | Compliant |
Low Power |
- 1.3mA supply current/amplifier |
Offset voltage: 6 mV max |
High Speed |
- 125MHz, -3 dB Bandwidth (G=+1) |
- 60V/µs Slew Rate |
- 80ns Settling Time to 0.1% |
Wide Supply Range: 2.7V to 12V |
Rail-to-Rail Input and Output |
No phase reversal, inputs |
200 mV beyond rails |
Low input bias current |
+0.7µA to -1.5 µA |
Small Packaging |
- SOIC-8, SC70-6 |
Op-Amp, 125Mhz, -40 To 125Deg C, Sc-70-6 Rohs Compliant: Yes |Analog Devices AD8029AKSZ-REEL7 | Newark Electronics |
OP-AMP, 125MHZ, -40 TO 125DEG C, SC-70-6 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8029AKSZ-REEL7?
Additional datasheets, footprints and schematics for AD8029AKSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8029AKSZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8029AKSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8029AKSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8029AKSZ-REEL7 fall under?
The AD8029AKSZ-REEL7 is listed under General Purpose Op Amps.
Can I view similar or alternative parts?
You can view similar parts to AD8029AKSZ-REEL7 when available in the General Purpose Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8029AKSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8029AKSZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8029AKSZ-REEL7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for AD8029AKSZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8029AKSZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of AD8029AKSZ-REEL7?
You can fill out our help required form which you can use to request a quote for AD8029AKSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.