AD8028ARZ Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: AD8028
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8027/AD8028 are high speed amplifiers with rail-to-railinput and output that operate on low supply voltages and areoptimized for high performance and a wide dynamic signal range.The AD8027/AD8028 have low noise (4.3 nV/√Hz, 1.6 pA/√Hz)and low distortion (120 dBc at 1 MHz). In

Where to Buy

Prices starting from US$2.48

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.48
4,654
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.08
2,253
in stock
Buy Now
Logo for element14
element14
from US$3.87
1,898
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.60
1,898
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.25
350
in stock
Buy Now

Features

Download AD8028-KGD Data Sheet. Available as Known Good Die and fully guaranteed to data sheet specifications.
High speed
190 MHz, −3 dB bandwidth (G = +1)
100 V/µs slew rate
Low distortion
120 dBc at 1 MHz SFDR
80 dBc at 5 MHz SFDR
Selectable input crossover threshold
Low noise
4.3 nV/√Hz
1.6 pA/√Hz
Low offset voltage: 900 µV maximum
Low power: 6.5 mA per amplifier supply current
Power-down mode
No phase reversal: VIN > |VS| + 200 mV
Wide supply range: 2.7 V to 12 V
Small packaging: 8-lead SOIC, 6-lead SOT-23, 10-lead MSOP
Qualified for automotive applications (AD8028WARMZ-R7 only)

Alternative Descriptions

High Performance RRIO | Analog Devices
Op-Amp, 190Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 190MHZ, -40 TO 125DEG C, NSOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8028ARZ?

Additional datasheets, footprints and schematics for AD8028ARZ are listed on our Part Details page. You can also find images and similar parts to AD8028ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8028ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8028ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8028ARZ fall under?

The AD8028ARZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to AD8028ARZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8028ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8028ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8028ARZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8028ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8028ARZ often in real-time on the comparison pages.

What if I can't find stock of AD8028ARZ?

You can fill out our help required form which you can use to request a quote for AD8028ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay