Status: | Production |
---|---|
Series: | AD8024 |
RoHS: | Compliant |
Prices starting from US$5.02
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$8.47 |
No stock
|
Buy Now | |
Analog Devices | US$10.37 |
30,417
|
Buy Now | |
Newark Electronics | US$8.65 |
31
|
Buy Now | |
element14 | US$7.61 |
31
|
Buy Now | |
Farnell | US$7.22 |
31
|
Buy Now | |
Transfer Multisort Elektronik | US$8.16 |
4
|
Buy Now | |
Richardson RFPD | US$7.44 |
3
|
Buy Now | |
CoreStaff | US$5.02 |
3
|
Buy Now |
Quad High-Speed Current Feedback Amplifier with Disable |
-3dB Bandwidth 350MHz @ G = +1 |
Slew Rate 2400 V/µs, VS = ±12V |
Drives High Capacitive Loads |
Settling Time to 0.1% in 35 ns; 300 pF Load, 6 V Step |
Settling Time to 0.1% in 18 ns; 5 pF Load, 2 V Step |
Low Power |
Operates on +5 V to ±12 V (24 V) |
4mA/Amplifier Supply Current |
Excellent Video Specs (RL = 150 O, |
G = +2) |
Gain Flatness 0.1dB to 70MHz |
0.04% Differential Gain |
0.09° Differential Phase |
Crosstalk -58dB @ 5MHz |
THD -72dBc @ 5MHz |
Outstanding DC Accuracy |
VOFFSET is 2mV (Typ) |
IBIAS is 3 µA (Max) |
SOIC QUAD 450MHz, =/-12v AMPLI | Analog Devices |
Op-Amp, 350Mhz, -40 To 85Deg C, Soic-16 | Newark Electronics |
OP-AMP, 350MHZ, -40 TO 85DEG C, SOIC-16 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
AMPLIFIER - OP AMPS | Richardson RFPD |
OP Amp Quad Current Fdbk12V/24V | RS |
Where can I find additional details, specifications and documents for a AD8024ARZ?
Additional datasheets, footprints and schematics for AD8024ARZ are listed on our Part Details page. You can also find images and similar parts to AD8024ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8024ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8024ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8024ARZ fall under?
The AD8024ARZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD8024ARZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8024ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8024ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8024ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for AD8024ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8024ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8024ARZ?
You can fill out our help required form which you can use to request a quote for AD8024ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.