Status: | Production |
---|---|
Series: | AD8022 |
RoHS: | Compliant |
Prices starting from US$3.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.56
|
296
in stock
|
Buy Now | |
Analog Devices
from US$3.37
|
907
in stock
|
Buy Now | |
Schukat Electronic
from US$3.98
|
154
in stock
|
Buy Now | |
Chip One Stop
from US$3.34
|
145
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.70
|
19
in stock
|
Buy Now | |
element14
from US$4.88
|
13
in stock
|
Buy Now | |
Farnell
from US$4.45
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$4.55
|
-
|
Buy Now |
Low power amplifiers provide low noise and low distortion, ideal for xDSL modem receiver |
Wide supply range: +5 V, ±2.5 V to ±12 V voltage supply |
Low power consumption |
4.0 mA/amp |
Voltage feedback |
Ease of use |
Lower total noise (insignificant input current noise contribution compared to current feedback amps) |
Low noise and distortion |
2.5 nV/√Hz voltage noise @ 100 kHz |
1.2 pA/√Hz current noise |
MTPR < -66 dBc (G = +7) |
SFDR 110 dB @ 200 kHz |
High speed |
130 MHz bandwidth (–3 dB), G = +1 |
Settling time to 0.1%, 68 ns |
50 V/µs slew rate |
High output swing |
±10.1 V on ±12 V supply |
Low offset voltage, 1.5 mV typical |
SOIC DUAL HIGH SPEED LOW NOISE | Analog Devices |
Dual Hi Speed Lo Noise Op Amp AD8022ARZ | RS |
2xOp-Amp HS LN SO8 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
OP-AMP, 130MHZ, -40 TO 85DEG C, NSOIC-8 | element14 |
Op-Amp, 130Mhz, -40 To 85Deg C, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a AD8022ARZ?
Additional datasheets, footprints and schematics for AD8022ARZ are listed on our Part Details page. You can also find images and similar parts to AD8022ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8022ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8022ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8022ARZ fall under?
The AD8022ARZ is listed under High Voltage Op Amps ≥12V.
Can I view similar or alternative parts?
You can view similar parts to AD8022ARZ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8022ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8022ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8022ARZ have stock available?
Authorised distributors including Analog Devices, RS, Schukat Electronic, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for AD8022ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8022ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8022ARZ?
You can fill out our help required form which you can use to request a quote for AD8022ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.