Status: | Production |
---|---|
Series: | AD8022 |
RoHS: | Compliant |
Low power amplifiers provide low noise and low distortion, ideal for xDSL modem receiver |
Wide supply range: +5 V, ±2.5 V to ±12 V voltage supply |
Low power consumption |
4.0 mA/amp |
Voltage feedback |
Ease of use |
Lower total noise (insignificant input current noise contribution compared to current feedback amps) |
Low noise and distortion |
2.5 nV/√Hz voltage noise @ 100 kHz |
1.2 pA/√Hz current noise |
MTPR < -66 dBc (G = +7) |
SFDR 110 dB @ 200 kHz |
High speed |
130 MHz bandwidth (–3 dB), G = +1 |
Settling time to 0.1%, 68 ns |
50 V/µs slew rate |
High output swing |
±10.1 V on ±12 V supply |
Low offset voltage, 1.5 mV typical |
miniSO DUAL HIGH SPEED LOW NOI | Analog Devices |
Op-Amp, 130Mhz, -40 To 85Deg C, Msop-8 | Newark Electronics |
OP-AMP, 130MHZ, -40 TO 85DEG C, MSOP-8 | element14 |
Where can I find additional details, specifications and documents for a AD8022ARMZ?
Additional datasheets, footprints and schematics for AD8022ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8022ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8022ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8022ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8022ARMZ fall under?
The AD8022ARMZ is listed under High Voltage Op Amps ≥12V.
Can I view similar or alternative parts?
You can view similar parts to AD8022ARMZ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8022ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8022ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8022ARMZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8022ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8022ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8022ARMZ?
You can fill out our help required form which you can use to request a quote for AD8022ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.