Status: | Production |
---|---|
Series: | AD8021 |
RoHS: | Compliant |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.29
|
No stock
|
Buy Now | |
Analog Devices
from US$1.54
|
935
in stock
|
Buy Now | |
Newark Electronics
from US$3.32
|
528
in stock
|
Buy Now | |
element14
from US$2.32
|
528
in stock
|
Buy Now | |
Chip One Stop
from US$2.08
|
213
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.97
|
179
in stock
|
Buy Now | |
Richardson RFPD
from US$2.25
|
59
in stock
|
Buy Now | |
Distrelec
from US$2.66
|
16
in stock
|
Buy Now | |
CoreStaff
from US$1.61
|
1
in stock
|
Buy Now |
Low noise |
2.1 nV/√Hz input voltage noise |
2.1 pA/√Hz input current noise |
Custom compensation |
Constant bandwidth from G = -1 to G = -10 |
High speed |
200 MHz (G = -1) |
190 MHz (G = -10) |
Low power |
34 mW or 6.7 mA typ for 5 V supply |
34 mW or 6.7 mA typ for 5 V supply |
Low distortion |
-93 dBc second harmonic, fc = 1 MHz |
-108 dBc third harmonic, fc = 1 MHz |
DC precision |
1 mV max input offset voltage |
0.5 µV/°C input offset voltage drift |
Wide supply range, 5 V to 24 V |
Low price |
Small packaging Available in SOIC-8 and MSOP-8 |
SOIC LOW-NOISE, HIGH-SPEED OP | Analog Devices |
Op-Amp, 560Mhz, -40 To 85Deg C, Soic-8 | Newark Electronics |
OP-AMP, 560MHZ, -40 TO 85DEG C, SOIC-8 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
AMPLIFIER - OP AMPS | Richardson RFPD |
Analog Devices High Speed Operational Amplifier 24V NSOIC | Distrelec |
Where can I find additional details, specifications and documents for a AD8021ARZ?
Additional datasheets, footprints and schematics for AD8021ARZ are listed on our Part Details page. You can also find images and similar parts to AD8021ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8021ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8021ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8021ARZ fall under?
The AD8021ARZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to AD8021ARZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8021ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8021ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8021ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8021ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8021ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8021ARZ?
You can fill out our help required form which you can use to request a quote for AD8021ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.