Status: | Production |
---|---|
Series: | AD8021 |
RoHS: | Compliant |
Prices starting from US$2.22
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.35
|
1,449
in stock
|
Buy Now | |
Richardson RFPD
from US$2.25
|
263
in stock
|
Buy Now | |
Newark Electronics
from US$2.89
|
203
in stock
|
Buy Now | |
element14
from US$2.31
|
203
in stock
|
Buy Now | |
Farnell
from US$2.22
|
203
in stock
|
Buy Now | |
Micros
from US$4.31
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$2.90
|
17
in stock
|
Buy Now | |
CoreStaff
from US$2.43
|
4
in stock
|
Buy Now |
Low noise |
2.1 nV/√Hz input voltage noise |
2.1 pA/√Hz input current noise |
Custom compensation |
Constant bandwidth from G = -1 to G = -10 |
High speed |
200 MHz (G = -1) |
190 MHz (G = -10) |
Low power |
34 mW or 6.7 mA typ for 5 V supply |
34 mW or 6.7 mA typ for 5 V supply |
Low distortion |
-93 dBc second harmonic, fc = 1 MHz |
-108 dBc third harmonic, fc = 1 MHz |
DC precision |
1 mV max input offset voltage |
0.5 µV/°C input offset voltage drift |
Wide supply range, 5 V to 24 V |
Low price |
Small packaging Available in SOIC-8 and MSOP-8 |
miniSO LOW-NOISE, HIGH-SPEED O | Analog Devices |
AMPLIFIER - OP AMPS | Richardson RFPD |
Op-Amp, 560Mhz, -40 To 85Deg C, Msop-8 | Newark Electronics |
OP-AMP, 560MHZ, -40 TO 85DEG C, MSOP-8 | element14 |
Volt. Feedb. Op-Amp, BW 560MHz, SR 460V/us, Voff 0.4mV, +/-2.25÷+/-12V, -40÷85°C | Micros |
Where can I find additional details, specifications and documents for a AD8021ARMZ?
Additional datasheets, footprints and schematics for AD8021ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8021ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8021ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8021ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8021ARMZ fall under?
The AD8021ARMZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to AD8021ARMZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8021ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8021ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8021ARMZ have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8021ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8021ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8021ARMZ?
You can fill out our help required form which you can use to request a quote for AD8021ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.