AD8018ARZ High Output Current Op Amps ≥ 100mA by Analog Devices

Status: Production
Series: AD8018
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$5.19


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$8.30
130
Buy Now
Logo for Farnell Farnell US$5.19
12
Buy Now
Logo for Newark Electronics Newark Electronics US$6.82
12
Buy Now
Logo for element14 element14 US$5.55
12
Buy Now
View Full Pricing & Stock Comparison

Features

Ideal xDSL Line Drive Amplifier for USB, PCMCIA, or PCI-Based Customer Premise Equipment (CPE)
Rail-to-Rail Output Voltage and High Output Current Drive
400 mA Output Current into Differential Load of 10 Ω @ 8 V p-p
Low Single-Tone Distortion
-86dBc Worst Harmonic, 6 V p-p into Differential 10 Ω @ 100kHz
Low Noise
4.5 nV/vHz Voltage Noise Density, 100kHz
Out-of-Band SFDR = -82dBc, 144kHz to
500kHz, RLOAD = 12.5 Ω PLINE = 13dBm
Low-Power Operation
3.3 V to 8 V Power Supply Range
Two Logic Bits for Standby and Shut-down
High Speed
130MHz Bandwidth (-3dB)
300 V/µs Slew Rate

Alternative Descriptions

SOIC Dual+5V HiSpd Hi Output C | Analog Devices
LINE DRIVER AMPLIFIER, ADSL/XDSL, SOIC | Farnell
Line Driver Amplifier, Adsl/Xdsl, Soic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8018ARZ?

Additional datasheets, footprints and schematics for AD8018ARZ are listed on our Part Details page. You can also find images and similar parts to AD8018ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8018ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8018ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8018ARZ fall under?

The AD8018ARZ is listed under High Output Current Op Amps ≥ 100mA.

Can I view similar or alternative parts?

You can view similar parts to AD8018ARZ when available in the High Output Current Op Amps ≥ 100mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8018ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8018ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8018ARZ have stock available?

Authorised distributors including Analog Devices, Farnell, Newark Electronics and element14 have stock available or on a lead time for AD8018ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8018ARZ often in real-time on the comparison pages.

What if I can't find stock of AD8018ARZ?

You can fill out our help required form which you can use to request a quote for AD8018ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay