Status: | Production |
---|---|
Series: | AD8016 |
RoHS: | Compliant |
xDSL Line Driver that Features Full ADSL CO (CentralOffice) Performance on ±12 V Supplies |
Low Power Operation |
±5 V to ±12 V Voltage Supply |
12.5 mA/Amp (Typ) Total Supply Current |
Power Reduced Keep Alive |
Current of 4.5 mA/Amp |
High Output Voltage and Current Drive |
IOUT = 600 mA |
40 V p-p Differential Output Voltage |
RL = 50 Ω,VS = ±12 V |
Low Single-Tone Distortion |
–75 dBc @ 1 MHz SFDR, |
RL = 100 Ω, VO = 2 V p-p |
MTPR = –75 dBc, 26 kHz to 1.1 MHz, |
ZLINE = 100 Ω, |
PLINE = 20.4 dBm |
High Speed |
78 MHz Bandwidth (–3 dB), G = +5 |
40 MHz Gain Flatness |
1000 V/µs Slew Rates |
Line Driver, Adsl/Xdsl, Tssop-Ep | Newark Electronics |
LINE DRIVER, ADSL/XDSL, TSSOP-EP | element14 |
Where can I find additional details, specifications and documents for a AD8016AREZ?
Additional datasheets, footprints and schematics for AD8016AREZ are listed on our Part Details page. You can also find images and similar parts to AD8016AREZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8016AREZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8016AREZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8016AREZ fall under?
The AD8016AREZ is listed under High Output Current Op Amps ≥ 100mA.
Can I view similar or alternative parts?
You can view similar parts to AD8016AREZ when available in the High Output Current Op Amps ≥ 100mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8016AREZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8016AREZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8016AREZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8016AREZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8016AREZ often in real-time on the comparison pages.
What if I can't find stock of AD8016AREZ?
You can fill out our help required form which you can use to request a quote for AD8016AREZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.