AD8014ARTZ-REEL7 Low Noise Op Amps (≤ 10nV/√Hz) by Analog Devices

Status: Production
Series: AD8014
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8014 is a revolutionary current feedback operational amplifier that attains new levels of combined bandwidth, power, output drive and distortion. Analog Devices, Inc. uses proprietary circuit architecture to enable the highest performance amplifier at the lowest power. Not only is it technically superior, but it is low priced, for use in consumer electronics. This general purpose amplifier is ideal for a wide variety of

Where to Buy

Prices starting from US$2.07

Distributor Stock
Logo for Farnell
Farnell
from US$1.63
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.07
8,185
in stock
Buy Now
Logo for element14
element14
from US$2.40
5,623
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.29
3,000
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.12
-
Buy Now

Features

Low cost
Low power: 1.15 mA max for 5 V supply
High speed
400 MHz, –3 dB bandwidth (G = +1)
4000 V/µs slew rate
60 ns overload recovery
Drive video signals on 50 Ω lines
Operates on +4.5 V to +12 V supplies
Fast settling time of 24 ns
Very low noise
3.5 nV/√Hz and 5 pA/√Hz
5 nV/√Hz total input referred noise @ G = +3
     w/500 Ω feedback resistor
Low distortion –70 dB THD @ 5 MHz
Low, temperature-stable dc offset
Available in SOIC-8 and SOT-23-5

Alternative Descriptions

Op-Amp, 480Mhz, -40 To 85Deg C, Sot-23-5 | Newark Electronics
OP-AMP, 480MHZ, -40 TO 85DEG C, SOT-23-5 | element14
SOT23 LO-CST LO PWR CURRENT-FE | Analog Devices
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8014ARTZ-REEL7?

Additional datasheets, footprints and schematics for AD8014ARTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8014ARTZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8014ARTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8014ARTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8014ARTZ-REEL7 fall under?

The AD8014ARTZ-REEL7 is listed under Low Noise Op Amps (≤ 10nV/√Hz).

Can I view similar or alternative parts?

You can view similar parts to AD8014ARTZ-REEL7 when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8014ARTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8014ARTZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8014ARTZ-REEL7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD8014ARTZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8014ARTZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of AD8014ARTZ-REEL7?

You can fill out our help required form which you can use to request a quote for AD8014ARTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay