Status: | Production |
---|---|
Series: | AD8013 |
RoHS: | Compliant |
Three Video Amplifiers in One Package |
Drives Large Capacitive Load |
Excellent Video Specifications (RL = 150 Ω) |
Gain Flatness 0.1 dB to 60 MHz |
0.02% Differential Gain Error |
0.06° Differential Phase Error |
Low Power |
Operates on Single +5 V to +13 V Power Supplies |
4 mA/Amplifier Max Power Supply Current |
High Speed |
140 MHz Unity Gain Bandwidth (3 dB) |
Fast Settling Time of 18 ns (0.1%) |
1000 V/µs Slew Rate |
High Speed Disable Function |
per Channel |
Turn-Off Time 30 ns |
Easy to Use |
95 mA Short Circuit Current |
Output Swing to Within 1 V of Rails |
TRPL LO PWR VIDEO OP AMP | Analog Devices |
Video Amplifier, 3Amp, 140Mhz, Nsoic | Newark Electronics |
VIDEO AMPLIFIER, 3AMP, 140MHZ, NSOIC | element14 |
Where can I find additional details, specifications and documents for a AD8013ARZ-14?
Additional datasheets, footprints and schematics for AD8013ARZ-14 are listed on our Part Details page. You can also find images and similar parts to AD8013ARZ-14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8013ARZ-14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8013ARZ-14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8013ARZ-14 fall under?
The AD8013ARZ-14 is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD8013ARZ-14 when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8013ARZ-14 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8013ARZ-14 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8013ARZ-14 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8013ARZ-14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8013ARZ-14 often in real-time on the comparison pages.
What if I can't find stock of AD8013ARZ-14?
You can fill out our help required form which you can use to request a quote for AD8013ARZ-14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.