AD8012ARMZ Low Noise Op Amps (≤ 10nV/√Hz) by Analog Devices

Status: Production
Series: AD8012
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD8012 is a dual, low power, current feedback amplifiercapable of providing 350 MHz bandwidth while using only1.7 mA per amplifier. It is intended for use in high frequency,wide dynamic range systems where low distortion and highspeed are essential and low power is critical.With only 1.7 mA of supply current, the AD8012 also offersexceptional ac specifications such as 20 ns settling time and2,250 V/μs slew rate. The video specifications are 0.02% differentialgain and 0.06 degree differential phase, excellent for sucha low power amplifier. In addition, the AD8012 has a low offsetof 1.5 mV.The AD8012 is well suited for any application that requires highperformance with minimal power.The product is available in standard 8-lead SOIC or MSOPpackages and operates over the industrial temperature range–40°C to +85°C.

Prices starting from US$3.66


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$4.24
394
Buy Now
Logo for Farnell Farnell US$4.75
168
Buy Now
Logo for Newark Electronics Newark Electronics US$5.21
168
Buy Now
Logo for element14 element14 US$4.55
168
Buy Now
Logo for Chip One Stop Chip One Stop US$4.56
125
Buy Now
Logo for CoreStaff CoreStaff US$3.66
66
Buy Now
Logo for Richardson RFPD Richardson RFPD US$4.07
-
Buy Now
View Full Pricing & Stock Comparison

Features

Low Power
1.7 mA/Amplifier Supply Current
Fully Specified for ±5 V and +5 V Supplies
High Output Current, 125 mA
High Speed
350 MHz, –3 dB Bandwidth (G = +1)
150 MHz, –3 dB Bandwidth (G = +2)
2,250 V/µs Slew Rate
20 ns Settling Time to 0.1%
Low Distortion
–72 dBc Worst Harmonic @ 500 kHz, RL = 100 Ω
–66 dBc Worst Harmonic @ 5 MHz, RL = 1 k Ω
Good Video Specifications (RL = 1 kΩ, G = +2)
0.02% Differential Gain Error
0.06° Differential Phase Error
Gain Flatness 0.1 dB to 40 MHz
60 ns Overdrive Recovery
Low Offset Voltage, 1.5 mV
Low Voltage Noise, 2.5 nV/√Hz
Available in 8-Lead SOIC and 8-Lead MSOP

Alternative Descriptions

MINI-SO DUAL 300MHz, 1mA Ampli | Analog Devices
OP-AMP, 350MHZ, -40 TO 85DEG C, MSOP-8 | Farnell
Op-Amp, 350Mhz, -40 To 85Deg C, Msop-8 | Newark Electronics
AD8012ARMZ | RS
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8012ARMZ?

Additional datasheets, footprints and schematics for AD8012ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8012ARMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8012ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8012ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8012ARMZ fall under?

The AD8012ARMZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).

Can I view similar or alternative parts?

You can view similar parts to AD8012ARMZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8012ARMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8012ARMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8012ARMZ have stock available?

Authorised distributors including Analog Devices, Farnell, Newark Electronics, element14 and Chip One Stop have stock available or on a lead time for AD8012ARMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8012ARMZ often in real-time on the comparison pages.

What if I can't find stock of AD8012ARMZ?

You can fill out our help required form which you can use to request a quote for AD8012ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay