AD8010ARZ Low Noise Op Amps (≤ 10nV/√Hz) by Analog Devices

Status: Production
Series: AD8010
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.01

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.01
792
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.29
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.28
-
Buy Now
Logo for element14
element14
from US$5.70
-
Buy Now
Logo for Farnell
Farnell
from US$5.33
-
Buy Now

Features

200 mA of Output Current
9 Ω Load
SFDR -54 dBc @ 1 MHz
Differential Gain Error 0.04%,
f = 4.43 MHz
Differential Phase Error 0.06°,
f = 4.43 MHz
Maintains Video Specifications Driving Eight Parallel
75 Ω Loads
0.02% Differential Gain
0.03° Differential Phase
0.1 dB Gain Flatness to 60 MHz
THD -72 dBc @ 1 MHz, RL = 18.75 Ω
IP3 42 dBm @ 5 MHz, RL = 18.75 Ω
1 dB Gain Compression 21 dBm @
5 MHz, RL = 100 Ω
230 MHz -3 dB Bandwidth,
G = +1, RL = 18.75 Ω
800 V/µs Slew Rate, RL = 18.75 Ω

Alternative Descriptions

SOIC 160mA Output Current High | Analog Devices
LINEAR ICS, OTHER | Richardson RFPD
Op-Amp, 230Mhz, -40 To 85Deg C, Soic-8 | Newark Electronics
OP-AMP, 230MHZ, -40 TO 85DEG C, SOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8010ARZ?

Additional datasheets, footprints and schematics for AD8010ARZ are listed on our Part Details page. You can also find images and similar parts to AD8010ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8010ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8010ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8010ARZ fall under?

The AD8010ARZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).

Can I view similar or alternative parts?

You can view similar parts to AD8010ARZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8010ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8010ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8010ARZ have stock available?

Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8010ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8010ARZ often in real-time on the comparison pages.

What if I can't find stock of AD8010ARZ?

You can fill out our help required form which you can use to request a quote for AD8010ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay