AD8010ANZ Low Noise Op Amps (≤ 10nV/√Hz) by Analog Devices

Status: Production
Series: AD8010
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$6.89


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$6.90
11,414
Buy Now
Logo for Newark Electronics Newark Electronics US$7.11
60
Buy Now
Logo for element14 element14 US$7.41
60
Buy Now
View Full Pricing & Stock Comparison

Features

200 mA of Output Current
9 Ω Load
SFDR -54 dBc @ 1 MHz
Differential Gain Error 0.04%,
f = 4.43 MHz
Differential Phase Error 0.06°,
f = 4.43 MHz
Maintains Video Specifications Driving Eight Parallel
75 Ω Loads
0.02% Differential Gain
0.03° Differential Phase
0.1 dB Gain Flatness to 60 MHz
THD -72 dBc @ 1 MHz, RL = 18.75 Ω
IP3 42 dBm @ 5 MHz, RL = 18.75 Ω
1 dB Gain Compression 21 dBm @
5 MHz, RL = 100 Ω
230 MHz -3 dB Bandwidth,
G = +1, RL = 18.75 Ω
800 V/µs Slew Rate, RL = 18.75 Ω

Alternative Descriptions

PDIP 160mA Output Current High | Analog Devices
Op-Amp, 230Mhz, -40 To 85Deg C, Dip-8 | Newark Electronics
OP-AMP, 230MHZ, -40 TO 85DEG C, DIP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8010ANZ?

Additional datasheets, footprints and schematics for AD8010ANZ are listed on our Part Details page. You can also find images and similar parts to AD8010ANZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8010ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8010ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8010ANZ fall under?

The AD8010ANZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).

Can I view similar or alternative parts?

You can view similar parts to AD8010ANZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8010ANZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8010ANZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8010ANZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8010ANZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8010ANZ often in real-time on the comparison pages.

What if I can't find stock of AD8010ANZ?

You can fill out our help required form which you can use to request a quote for AD8010ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay