Status: | Production |
---|---|
Series: | AD8009 |
RoHS: | Compliant |
Ultrahigh Speed |
5,500 V/µs Slew Rate, 4 V Step, G = +2 |
545 ps Rise Time, 2 V Step, G = +2 |
Large Signal Bandwidth |
440 MHz, G = +2 |
320 MHz, G = +10 |
Small Signal Bandwidth (-3 dB) |
1 GHz, G = +1 |
700 MHz, G = +2 |
Settling Time 10 ns to 0.1%, 2 V Step, |
G = +2 |
High Output Drive |
175 mA Output Load Drive |
10 dBm with -38 dBc SFDR @ 70 MHz, |
G = +10 |
Low Distortion over Wide Bandwidth |
SFDR |
-66 dBc @ 20 MHz, Second Harmonic |
-75 dBc @ 20 MHz, Third Harmonic |
Third Order Intercept (3IP) |
26 dBm @ 70 MHz, G = +10 |
Good Video Specifications |
Gain Flatness 0.1 dB to 75 MHz |
0.01% Differential Gain Error, |
RL = 150 Ω |
0.01° Differential Phase Error, |
RL = 150 Ω |
Supply Operation |
+5 V to ±5 V Voltage Supply |
14 mA (Typ) Supply Current |
Op-Amp, 845Mhz, 0 To 70Deg C, Sot-23-5 Rohs Compliant: Yes |Analog Devices AD8009JRTZ-REEL7 | Newark Electronics |
OP-AMP, 845MHZ, 0 TO 70DEG C, SOT-23-5 | element14 |
SOT23 1GHz, 5500V/uS Low Disto | Analog Devices |
Where can I find additional details, specifications and documents for a AD8009JRTZ-REEL7?
Additional datasheets, footprints and schematics for AD8009JRTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8009JRTZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8009JRTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8009JRTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8009JRTZ-REEL7 fall under?
The AD8009JRTZ-REEL7 is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD8009JRTZ-REEL7 when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8009JRTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8009JRTZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8009JRTZ-REEL7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD8009JRTZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8009JRTZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of AD8009JRTZ-REEL7?
You can fill out our help required form which you can use to request a quote for AD8009JRTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.