Status: | Production |
---|---|
Series: | AD8009 |
RoHS: | Compliant |
Prices starting from US$1.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.04
|
No stock
|
Buy Now | |
Analog Devices
from US$2.09
|
767
in stock
|
Buy Now | |
Newark Electronics
from US$3.71
|
636
in stock
|
Buy Now | |
element14
from US$3.25
|
491
in stock
|
Buy Now | |
Chip One Stop
from US$3.32
|
279
in stock
|
Buy Now | |
CoreStaff
from US$4.99
|
176
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.97
|
9
in stock
|
Buy Now | |
Richardson RFPD
from US$3.05
|
4
in stock
|
Buy Now | |
Distrelec
from US$3.79
|
-
|
Buy Now |
Ultrahigh Speed |
5,500 V/µs Slew Rate, 4 V Step, G = +2 |
545 ps Rise Time, 2 V Step, G = +2 |
Large Signal Bandwidth |
440 MHz, G = +2 |
320 MHz, G = +10 |
Small Signal Bandwidth (-3 dB) |
1 GHz, G = +1 |
700 MHz, G = +2 |
Settling Time 10 ns to 0.1%, 2 V Step, |
G = +2 |
High Output Drive |
175 mA Output Load Drive |
10 dBm with -38 dBc SFDR @ 70 MHz, |
G = +10 |
Low Distortion over Wide Bandwidth |
SFDR |
-66 dBc @ 20 MHz, Second Harmonic |
-75 dBc @ 20 MHz, Third Harmonic |
Third Order Intercept (3IP) |
26 dBm @ 70 MHz, G = +10 |
Good Video Specifications |
Gain Flatness 0.1 dB to 75 MHz |
0.01% Differential Gain Error, |
RL = 150 Ω |
0.01° Differential Phase Error, |
RL = 150 Ω |
Supply Operation |
+5 V to ±5 V Voltage Supply |
14 mA (Typ) Supply Current |
SOIC: 1GHz, 5500V/uS Low Disto | Analog Devices |
Op-Amp, 1Ghz, -40 To 85Deg C, Soic-8 | Newark Electronics |
OP-AMP, 1GHZ, -40 TO 85DEG C, SOIC-8 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
AMPLIFIER - OP AMPS | Richardson RFPD |
Analog Devices Operational Amplifier 12V 150mA 1GHz NSOIC 2mV | Distrelec |
Where can I find additional details, specifications and documents for a AD8009ARZ?
Additional datasheets, footprints and schematics for AD8009ARZ are listed on our Part Details page. You can also find images and similar parts to AD8009ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8009ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8009ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8009ARZ fall under?
The AD8009ARZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD8009ARZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8009ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8009ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8009ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8009ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8009ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8009ARZ?
You can fill out our help required form which you can use to request a quote for AD8009ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.