Status: | Production |
---|---|
Series: | AD8008 |
RoHS: | Compliant |
Extremely Low Distortion |
Second Harmonic |
-88 dBc @ 5 MHz |
−83 dBc @ 20 MHz (AD8007) |
−77 dBc @ 20 MHz (AD8008) |
Third Harmonic |
−101 dBc @ 5 MHz |
−92 dBc @ 20 MHz (AD8007) |
−98 dBc @ 20 MHz (AD8008) |
High Speed |
650 MHz, −3 dB bandwidth (G = +1) |
1000 V/μs slew rate |
Low noise |
2.7 nV/√Hz input voltage noise |
22.5 pA/√Hz input inverting current noise |
Low power: 9 mA/amplifier typical supply current |
Wide supply voltage range: 5 V to 12 V |
0.5 mV typical input offset voltage |
Small packaging: 8-lead SOIC, 8-lead MSOP, and 5-lead SC70 |
SOIC, Dual Ultra-Low Distortio | Analog Devices |
OP-AMP, 650MHZ, -40 TO 85DEG C, SOIC-8 | element14 |
Op-Amp, 650Mhz, -40 To 85Deg C, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a AD8008ARZ?
Additional datasheets, footprints and schematics for AD8008ARZ are listed on our Part Details page. You can also find images and similar parts to AD8008ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8008ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8008ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8008ARZ fall under?
The AD8008ARZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD8008ARZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8008ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8008ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8008ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for AD8008ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8008ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8008ARZ?
You can fill out our help required form which you can use to request a quote for AD8008ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.