Status: | Production |
---|---|
Series: | AD8008 |
RoHS: | Compliant |
Prices starting from US$2.67
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$4.20
|
66
in stock
|
Buy Now | |
CoreStaff
from US$3.94
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$5.01
|
45
in stock
|
Buy Now | |
element14
from US$4.47
|
45
in stock
|
Buy Now | |
Farnell
from US$4.15
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$2.67
|
6
in stock
|
Buy Now | |
Richardson RFPD
from US$4.03
|
-
|
Buy Now |
Extremely Low Distortion |
Second Harmonic |
-88 dBc @ 5 MHz |
−83 dBc @ 20 MHz (AD8007) |
−77 dBc @ 20 MHz (AD8008) |
Third Harmonic |
−101 dBc @ 5 MHz |
−92 dBc @ 20 MHz (AD8007) |
−98 dBc @ 20 MHz (AD8008) |
High Speed |
650 MHz, −3 dB bandwidth (G = +1) |
1000 V/μs slew rate |
Low noise |
2.7 nV/√Hz input voltage noise |
22.5 pA/√Hz input inverting current noise |
Low power: 9 mA/amplifier typical supply current |
Wide supply voltage range: 5 V to 12 V |
0.5 mV typical input offset voltage |
Small packaging: 8-lead SOIC, 8-lead MSOP, and 5-lead SC70 |
amp- Dual ultra-low dist. Hi S | Analog Devices |
Op-Amp, 650Mhz, -40 To 85Deg C, Msop-8 | Newark Electronics |
OP-AMP, 650MHZ, -40 TO 85DEG C, MSOP-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8008ARMZ?
Additional datasheets, footprints and schematics for AD8008ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8008ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8008ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8008ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8008ARMZ fall under?
The AD8008ARMZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD8008ARMZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8008ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8008ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8008ARMZ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8008ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8008ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8008ARMZ?
You can fill out our help required form which you can use to request a quote for AD8008ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.