Status: | Production |
---|---|
Series: | AD8007 |
RoHS: | Compliant |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$2.36
|
465
in stock
|
Buy Now | |
Newark Electronics
from US$3.42
|
353
in stock
|
Buy Now | |
element14
from US$2.61
|
353
in stock
|
Buy Now | |
Farnell
from US$2.40
|
353
in stock
|
Buy Now | |
Analog Devices
from US$1.72
|
219
in stock
|
Buy Now | |
CoreStaff
from US$1.64
|
74
in stock
|
Buy Now | |
Richardson RFPD
from US$2.43
|
-
|
Buy Now |
Extremely Low Distortion |
Second Harmonic |
-88 dBc @ 5 MHz |
−83 dBc @ 20 MHz (AD8007) |
−77 dBc @ 20 MHz (AD8008) |
Third Harmonic |
−101 dBc @ 5 MHz |
−92 dBc @ 20 MHz (AD8007) |
−98 dBc @ 20 MHz (AD8008) |
High Speed |
650 MHz, −3 dB bandwidth (G = +1) |
1000 V/μs slew rate |
Low noise |
2.7 nV/√Hz input voltage noise |
22.5 pA/√Hz input inverting current noise |
Low power: 9 mA/amplifier typical supply current |
Wide supply voltage range: 5 V to 12 V |
0.5 mV typical input offset voltage |
Small packaging: 8-lead SOIC, 8-lead MSOP, and 5-lead SC70 |
Op-Amp, 650Mhz, -40 To 85Deg C, Soic-8 | Newark Electronics |
OP-AMP, 650MHZ, -40 TO 85DEG C, SOIC-8 | element14 |
SOIC, Single Ultra-Low Distort | Analog Devices |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8007ARZ?
Additional datasheets, footprints and schematics for AD8007ARZ are listed on our Part Details page. You can also find images and similar parts to AD8007ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8007ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8007ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8007ARZ fall under?
The AD8007ARZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD8007ARZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8007ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8007ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8007ARZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD8007ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8007ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8007ARZ?
You can fill out our help required form which you can use to request a quote for AD8007ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.