Status: | Production |
---|---|
Series: | AD80066 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
16-bit, 24 MSPS analog-to-digital converter (ADC) |
4-channel operation up to 24 MHz (6 MHz/channel) |
Selectable input range: 3 V or 1.5 V peak-to-peak |
1×~6× programmable gain |
3-channel operation up to 24 MHz (8 MHz/channel) |
±300 mV programmable offset |
Internal voltage reference |
See datasheet for additional features |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD80066KRSZ?
Additional datasheets, footprints and schematics for AD80066KRSZ are listed on our Part Details page. You can also find images and similar parts to AD80066KRSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD80066KRSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD80066KRSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD80066KRSZ fall under?
The AD80066KRSZ is listed under CCD and Imaging Front Ends.
Can I view similar or alternative parts?
You can view similar parts to AD80066KRSZ when available in the CCD and Imaging Front Ends range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD80066KRSZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD80066KRSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD80066KRSZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for AD80066KRSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD80066KRSZ often in real-time on the comparison pages.
What if I can't find stock of AD80066KRSZ?
You can fill out our help required form which you can use to request a quote for AD80066KRSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.