Status: | Production |
---|---|
Series: | AD8003 |
RoHS: | Compliant |
Prices starting from US$22.90
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$22.90
|
5
in stock
|
Buy Now |
High speed |
1650 MHz (G = +1) |
730 MHz (G = +2, Vo = 2 V p-p) |
4300 V/µs (G = +2, 4 V step) |
Settling time 12 ns to 0.1%, 2 V step |
Excellent for QXGA resolution video |
Gain flatness 0.1 dB to 190 MHz |
0.05% differential gain error, RL = 150 Ω |
0.01° differential phase error, RL = 150 Ω |
Low voltage offset: 0.7 mV (typical) |
Low input bias current: 7 µA (typical) |
Low noise: 1.8 nV/√Hz |
Low distortion over wide bandwidth: |
SFDR ï¼73 dBc @ 20 MHz |
High output drive: 100 mA output load drive |
Supply operation: +5 V to ±5 V voltage supply |
Supply current: 9.5 mA/amplifier |
Where can I find additional details, specifications and documents for a AD8003ACP-EBZ?
Additional datasheets, footprints and schematics for AD8003ACP-EBZ are listed on our Part Details page. You can also find images and similar parts to AD8003ACP-EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8003ACP-EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8003ACP-EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8003ACP-EBZ fall under?
The AD8003ACP-EBZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD8003ACP-EBZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8003ACP-EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8003ACP-EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8003ACP-EBZ have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for AD8003ACP-EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8003ACP-EBZ often in real-time on the comparison pages.
What if I can't find stock of AD8003ACP-EBZ?
You can fill out our help required form which you can use to request a quote for AD8003ACP-EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.