Status: | Production |
---|---|
Series: | AD8000 |
RoHS: | Compliant |
High speed |
1.5 GHz, −3 dB bandwidth (G = +1) |
650 MHz, full power bandwidth (G = +2, VO = 2 V p-p) |
Slew rate: 4100 V/μs |
0.1% settling time: 12 ns |
Excellent video specifications |
0.1 dB flatness: 170 MHz |
Differential gain: 0.02% |
Differential phase: 0.01° |
Output overdrive recovery: 22 ns |
Low noise: 1.6 nV/√Hz input voltage noise |
Low distortion over wide bandwidth |
75 dBc SFDR at 20 MHz |
62 dBc SFDR at 50 MHz |
Input offset voltage: 1 mV typical |
High output current: 100 mA |
Wide supply voltage range: 4.5 V to 12 V |
Supply current: 13.5 mA |
Power-down mode |
Op-Amp, 1.5Ghz, -40 To 125Deg C | Newark Electronics |
OP-AMP, 1.5GHZ, -40 TO 125DEG C | element14 |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8000YRDZ?
Additional datasheets, footprints and schematics for AD8000YRDZ are listed on our Part Details page. You can also find images and similar parts to AD8000YRDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8000YRDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8000YRDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8000YRDZ fall under?
The AD8000YRDZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD8000YRDZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8000YRDZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8000YRDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8000YRDZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD8000YRDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8000YRDZ often in real-time on the comparison pages.
What if I can't find stock of AD8000YRDZ?
You can fill out our help required form which you can use to request a quote for AD8000YRDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.