Status: | Production |
---|---|
Series: | AD7997 |
RoHS: | Compliant |
Prices starting from US$2.84
10-Bit ADC with Fast Conversion Time: 2 µs |
Eight Single-Ended Analog Input Channels |
Specified for VDD of 2.7 V to 5.5 V |
Low Power Consumption |
Fast Throughput Rate: up to 188 kSPS |
Sequencer Operation |
Automatic Cycle Mode |
I2C® Compatible Serial Interface |
I2C® Interface supports: |
Standard, Fast, and High-Speed Modes |
Out of Range Indicator |
Pin-Selectable Addressing via AS |
Automatic Shutdown Mode: 1 µA max |
Adc, 10-Bit, 188Ksps, Tssop-20 | Newark Electronics |
ADC, 10-BIT, 188KSPS, TSSOP-20 | element14 |
8-Channel, 10-Bit ADC With 12C | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7997BRUZ-0?
Additional datasheets, footprints and schematics for AD7997BRUZ-0 are listed on our Part Details page. You can also find images and similar parts to AD7997BRUZ-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7997BRUZ-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7997BRUZ-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7997BRUZ-0 fall under?
The AD7997BRUZ-0 is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7997BRUZ-0 when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7997BRUZ-0 you can contact the distributor directly for product support, shipping queries etc.
Is the AD7997BRUZ-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7997BRUZ-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD7997BRUZ-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7997BRUZ-0 often in real-time on the comparison pages.
What if I can't find stock of AD7997BRUZ-0?
You can fill out our help required form which you can use to request a quote for AD7997BRUZ-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.