AD7988-5BRMZ Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7988-5
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7988-1/AD7988-5 are 16-bit, successive approximation,analog-to-digital converters (ADC) that operate from a singlepower supply, VDD. The AD7988-1 offers a 100 kSPS throughput,and the AD7988-5 offers a 500 kSPS throughput. They are lowpower, 16-bit sampling ADCs with a versatile serial interfaceport. On the CNV rising edge, they sample an analog input,IN+, between 0 V to VREF with respect to a ground sense, IN−.The reference voltage, REF, is applied externally and can be setindependent of the supply voltage, VDD.The SPI-compatible serial interface also features the ability todaisy-chain several ADCs on a single 3-wire bus using the SDIinput. It is compatible with 1.8 V, 2.5 V, 3 V, or 5 V logic usingthe separate supply, VIO.The AD7988-1/AD7988-5 generics are housed in a 10-leadMSOP or a 10-lead LFCSP with operation specified from −40°Cto +125°C.

Where to Buy

Prices starting from US$8.06

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$8.06
1,198
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.24
200
in stock
Buy Now
Logo for element14
element14
from US$13.41
200
in stock
Buy Now
Logo for Farnell
Farnell
from US$12.56
200
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$11.40
-
Buy Now

Features

High performance
Pseudo differential analog input range 0 V to VREF with VREF from 2.5 V to 5.0 V
Throughput: 500 kSPS/100 kSPS options Zero latency architecture
16-bit resolution with no missing codes
INL: ±0.6 LSB typical, ±1.25 LSB maximum
Dynamic range: 92 dB, VREF = 5 V
SNR: 91.5 dB at fIN = 10 kHz, VREF = 5 V
THD: −114 dB at fIN = 10 kHz, VREF = 5 V
SINAD: 91 dB at fIN = 10 kHz, VREF = 5 V
Low power dissipation
Single-supply 2.5 V operation with 1.8 V/2.5 V/3 V/5 V logic interface
AD7988-1: 400 μW at 100 kSPS (VDD only)
700 μW at 100 kSPS (total)
AD7988-5: 2 mW at 500 kSPS (VDD only)
3.5 mW at 500 kSPS (total)
70 μW at 10 kSPS (total)
Proprietary SPI-/QSPI™-/MICROWIRE™-/DSP-compatible serial interface
10-lead MSOP, 10-lead 3 mm × 3 mm LFCSP
Wide operating temperature range: −40°C to +125°C

Alternative Descriptions

500ksps, low power, 16 bit uSA | Analog Devices
Adc, 16Bit, 500Ksps, Msop-10 | Newark Electronics
ADC, 16BIT, 500KSPS, MSOP-10 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7988-5BRMZ?

Additional datasheets, footprints and schematics for AD7988-5BRMZ are listed on our Part Details page. You can also find images and similar parts to AD7988-5BRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7988-5BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7988-5BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7988-5BRMZ fall under?

The AD7988-5BRMZ is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7988-5BRMZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7988-5BRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7988-5BRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7988-5BRMZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7988-5BRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7988-5BRMZ often in real-time on the comparison pages.

What if I can't find stock of AD7988-5BRMZ?

You can fill out our help required form which you can use to request a quote for AD7988-5BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay