Status: | Unknown |
---|---|
Series: | Single 16-Bit SAR ADCs |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 100kSPS |
Input Channel Type | Pseudo Differential |
Data Interface | Microwire QSPI SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 2.625V |
ADC / DAC Case Style | QFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 2.375V to 2.625V |
Supply Voltage Range - Analogue | 2.375V to 2.625V |
Where can I find additional details, specifications and documents for a AD7988-1BCPZ?
Additional datasheets, footprints and schematics for AD7988-1BCPZ are listed on our Part Details page. You can also find images and similar parts to AD7988-1BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7988-1BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7988-1BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7988-1BCPZ fall under?
The AD7988-1BCPZ is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to AD7988-1BCPZ when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7988-1BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7988-1BCPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD7988-1BCPZ have stock available?
There is no stock from authorised distributors for AD7988-1BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7988-1BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD7988-1BCPZ?
You can fill out our help required form which you can use to request a quote for AD7988-1BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.