AD7983BRMZ Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7983
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7983 is a 16-bit, successive approximation, analog-to-digital converter (ADC) that operates from a single power supply, VDD. It contains a low power, high speed, 16-bit sampling ADC and a versatile serial interface port. On the CNV rising edge, it samples an analog input IN+ between 0 V to REF with respect to a ground sense IN−. The reference voltage, REF, is applied externally and can be set independent of the supply voltage, VDD. Its power scales linearly with throughput.The SPI-compatible serial interface also features the ability, using the SDI input, to daisy-chain several ADCs on a single, 3-wire bus and provides an optional busy indicator. It is compatible with 1.8 V, 2.5 V, 3 V, or 5 V logic, using the separate supply VIO.The AD7983 is housed in a 10-lead MSOP or a 10-lead LFCSP with operation specified from −40°C to +85°.

Where to Buy

Prices starting from US$19.28

Distributor Stock
Logo for element14
element14
from US$22.67
81
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$22.44
78
in stock
Buy Now
Logo for Farnell
Farnell
from US$21.15
78
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$19.28
-
Buy Now

Features

High performance
Pseudo differential analog input range
0 V to VREF with VREF between 2.9 V to 5 V
Throughput: 1.33 MSPS
Zero latency architecture
16-bit resolution with no missing codes
INL: ±0.6 LSB typical, ±1.0 LSB maximum
Dynamic range: 93 dB, VREF = 5 V
SNR: 92 dB at fIN = 1 kHz, VREF = 5 V
THD: −115 dB at fIN = 1 kHz, VREF = 5 V
SINAD: 92 dB at fIN = 1 kHz, VREF = 5 V
Low power dissipation
Single-supply 2.5 V operation with 1.8 V/2.5 V/3 V/5 V logic interface
5.25 mW at 1.33 MSPS (VDD only)
10.5 mW at 1.33 MSPS (total)
80 μW at 10 kSPS
Proprietary serial interface
SPI-/QSPI™-/MICROWIRE™-/DSP-compatible
Daisy-chain multiple ADCs and busy indicator
10-lead MSOP and 10-lead, 3 mm × 3 mm LFCSP
Wide operating temperature range: −40°C to +85°C

Alternative Descriptions

ADC, 16BIT, 1.33MSPS, MSOP-10 | element14
Adc, 16Bit, 1.33Msps, Msop-10 | Newark Electronics
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7983BRMZ?

Additional datasheets, footprints and schematics for AD7983BRMZ are listed on our Part Details page. You can also find images and similar parts to AD7983BRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7983BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7983BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7983BRMZ fall under?

The AD7983BRMZ is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7983BRMZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7983BRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7983BRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7983BRMZ have stock available?

Authorised distributors including element14, Newark Electronics, Farnell and Richardson RFPD have stock available or on a lead time for AD7983BRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7983BRMZ often in real-time on the comparison pages.

What if I can't find stock of AD7983BRMZ?

You can fill out our help required form which you can use to request a quote for AD7983BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay