Status: | Production |
---|---|
Series: | AD7981 |
RoHS: | Compliant |
Download AD7981-KGD Data Sheet. Available as Known Good Die and fully guaranteed to data sheet specifications. |
Extreme high temperature operation |
Specified temperature range |
−55°C to +210°C (10-lead FLATPACK) |
−55°C to +175°C (10-Lead MSOP) |
High performance |
Pseudo differential analog input range |
0 V to VREF with VREF between 2.4 V and 5.1 V |
Throughput: 600 kSPS |
Zero latency architecture |
16-bit resolution with no missing codes |
INL: ±2.5 LSB maximum, DNL: ±0.9 LSB maximum |
Dynamic range: 92 dB, VREF = 5 V |
SNR: 91 dB at fIN = 1 kHz, VREF = 5 V |
THD: −102 dB at fIN = 1 kHz, VREF = 5 V |
SINAD: 90.5 dB at fIN = 1 kHz, VREF = 5 V |
Low power dissipation |
Single-supply 2.5 V operation with 1.8 V to 5 V logic interface |
2.25 mW typical at 600 kSPS (VDD only) |
4.65 mW typical at 600 kSPS (total) |
75 μW typical at 10 kSPS |
Proprietary serial interface |
SPI-/QSPI-/MICROWIRE-/DSP-compatible |
Daisy-chain multiple ADCs and busy indicator |
Small footprint |
10-lead, 3 mm × 3 mm, monometallic wire bonding MSOP |
110-lead, 0.255 inches × 0.255 inches, monometallic wire bonding FLATPACK |
Adc, 16Bit, 600Ksps, Msop-10 | Newark Electronics |
ADC, 16BIT, 600KSPS, MSOP-10 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7981HRMZ?
Additional datasheets, footprints and schematics for AD7981HRMZ are listed on our Part Details page. You can also find images and similar parts to AD7981HRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7981HRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7981HRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7981HRMZ fall under?
The AD7981HRMZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7981HRMZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7981HRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7981HRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7981HRMZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7981HRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7981HRMZ often in real-time on the comparison pages.
What if I can't find stock of AD7981HRMZ?
You can fill out our help required form which you can use to request a quote for AD7981HRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.