Status: | Production |
---|---|
Series: | AD797 |
RoHS: | Compliant |
Low Noise |
0.9 nV/√Hz typ (1.2 nV/√Hz max) Input Voltage Noise at 1 kHz |
50 nV p-p Input Voltage Noise, 0.1 Hz to 10 Hz |
Low Distortion |
-120 dB Total Harmonic Distortion at 20 kHz |
Excellent DC Precision |
80 µV max Input Offset Voltage |
1.0 µV/°C VOS Drift |
Excellent AC Characteristics |
800 ns Settling Time to 16 Bits (10 V Step) |
110 MHz Gain Bandwidth (G = 1000) |
8 MHz Bandwidth (G = 10) |
280 kHz Full Power Bandwidth at 20 V p-p |
20 V/µs Slew Rate |
Specified for ±5 V and ±15 V Power Supplies |
High Output Drive Current of 50 mA |
ULTRA LOW NOISE OP AMP IC | Analog Devices |
OPERATIONAL AMPLIFIER | Farnell |
Opamp, 110Mhz, -40 To 85Deg C | Newark Electronics |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD797ARZ?
Additional datasheets, footprints and schematics for AD797ARZ are listed on our Part Details page. You can also find images and similar parts to AD797ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD797ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD797ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD797ARZ fall under?
The AD797ARZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to AD797ARZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD797ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD797ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD797ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for AD797ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD797ARZ often in real-time on the comparison pages.
What if I can't find stock of AD797ARZ?
You can fill out our help required form which you can use to request a quote for AD797ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.