Status: | Production |
---|---|
Series: | AD7960 |
RoHS: | Compliant |
Prices starting from US$32.30
Throughput: 5 MSPS |
18-bit resolution with no missing codes |
SNR 99 dB |
INL +/-0.8 LSB |
DNL +/-0.5 LSB |
True differential analog input voltage range: ±4.096 V or ±5 V |
Low power dissipation (39 mW) |
SAR architecture |
External reference options |
Serial LVDS interface |
32-lead, 5mm × 5mm LFCSP (QFN) |
See datasheet for more details |
18-bit, 5MSPS INT 4.096V VREF, | Analog Devices |
Adc, 18Bit, 5Msps, Lfcsp-32 | Newark Electronics |
ADC, 18BIT, 5MSPS, LFCSP-32 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7960BCPZ?
Additional datasheets, footprints and schematics for AD7960BCPZ are listed on our Part Details page. You can also find images and similar parts to AD7960BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7960BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7960BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7960BCPZ fall under?
The AD7960BCPZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7960BCPZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7960BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7960BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7960BCPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD7960BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7960BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD7960BCPZ?
You can fill out our help required form which you can use to request a quote for AD7960BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.